NIC Components Corp. Res, 215K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F2153TRF

Description
RES, 215K, 1%, 0.063W, 0402, THICK FILM; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 215K, 1%, 0.063W, 0402, THICK FILM; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 215K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7480 - Newark, An Avnet Company
Chicago, IL, United States
Res, 215K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7480
Res, 215K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7480
RES, 215K, 1%, 0.063W, 0402, THICK FILM; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 215K, 1%, 0.063W, 0402, THICK FILM; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 215K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 07AH9990 - Newark, An Avnet Company
Chicago, IL, United States
Res, 215K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
07AH9990
Res, 215K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 07AH9990
RES, 215K, 1%, 0.063W, 0402, THICK FILM; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 215K, 1%, 0.063W, 0402, THICK FILM; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7480
Product Name Res, 215K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details