NIC Components Corp. Res, 21K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F2152TRF

Description
RES, 21K5, 1%, 0.063W, 0402, THICK FILM; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 21K5, 1%, 0.063W, 0402, THICK FILM; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 21K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2682 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2682
Res, 21K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2682
RES, 21K5, 1%, 0.063W, 0402, THICK FILM; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 21K5, 1%, 0.063W, 0402, THICK FILM; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 21K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7479 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7479
Res, 21K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7479
RES, 21K5, 1%, 0.063W, 0402, THICK FILM; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 21K5, 1%, 0.063W, 0402, THICK FILM; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2682
Product Name Res, 21K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details