NIC Components Corp. Res, 20R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F20R0TRF

Description
RES, 20R, 1%, 0.063W, 0402, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 20R, 1%, 0.063W, 0402, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7456 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7456
Res, 20R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7456
RES, 20R, 1%, 0.063W, 0402, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 20R, 1%, 0.063W, 0402, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 07AH9978 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
07AH9978
Res, 20R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 07AH9978
RES, 20R, 1%, 0.063W, 0402, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 20R, 1%, 0.063W, 0402, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7456
Product Name Res, 20R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details