NIC Components Corp. Res, 1R5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F1R50TRF

Description
RES, 1R5, 1%, 0.063W, 0402, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Description
RES, 1R5, 1%, 0.063W, 0402, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 1R5, 1%, 0.063W, 0402, Thick Film resistor is a general-purpose thick film chip resistor designed for various electronic applications. It features a resistance value of 1.5 ohms with a tolerance of ±1%, ensuring reliable performance in circuits. The power rating is 0.063 watts (62.5 mW) at a maximum working voltage of 50V, making it suitable for low-power applications. The component is compliant with RoHS standards, indicating it is free from hazardous substances. Its compact 0402 package size (1.0mm x 0.5mm) allows for efficient use in space-constrained designs. The resistor is also AEC-Q200 qualified, ensuring it meets automotive reliability standards, except for the 01005 case size. This product is appropriate for engineers looking for a reliable, compact resistor for their projects.

Datasheet Summary
Powered by GS/AI

The Res, 1R5, 1%, 0.063W, 0402, Thick Film resistor is a general-purpose thick film chip resistor designed for various electronic applications. It features a resistance value of 1.5 ohms with a tolerance of ±1%, ensuring reliable performance in circuits. The power rating is 0.063 watts (62.5 mW) at a maximum working voltage of 50V, making it suitable for low-power applications. The component is compliant with RoHS standards, indicating it is free from hazardous substances. Its compact 0402 package size (1.0mm x 0.5mm) allows for efficient use in space-constrained designs. The resistor is also AEC-Q200 qualified, ensuring it meets automotive reliability standards, except for the 01005 case size. This product is appropriate for engineers looking for a reliable, compact resistor for their projects.

Suppliers

Company
Product
Description
Supplier Links
Res, 1R5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7255 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7255
Res, 1R5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7255
RES, 1R5, 1%, 0.063W, 0402, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1R5, 1%, 0.063W, 0402, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2562 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2562
Res, 1R5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2562
RES, 1R5, 1%, 0.063W, 0402, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1R5, 1%, 0.063W, 0402, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7255
Product Name Res, 1R5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details