NIC Components Corp. Res, 1R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F1R20TRF

Description
RES, 1R2, 1%, 0.063W, 0402, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1R2, 1%, 0.063W, 0402, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 07AH9853 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
07AH9853
Res, 1R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 07AH9853
RES, 1R2, 1%, 0.063W, 0402, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1R2, 1%, 0.063W, 0402, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7245 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7245
Res, 1R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7245
RES, 1R2, 1%, 0.063W, 0402, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1R2, 1%, 0.063W, 0402, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH9853
Product Name Res, 1R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details