NIC Components Corp. Res, 1K87, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F1871TRF

Description
RES, 1K87, 1%, 0.063W, 0402, THICK FILM; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 1K87, 1%, 0.063W, 0402, THICK FILM; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K87, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7421 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K87, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7421
Res, 1K87, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7421
RES, 1K87, 1%, 0.063W, 0402, THICK FILM; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 1K87, 1%, 0.063W, 0402, THICK FILM; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K87, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2654 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K87, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2654
Res, 1K87, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2654
RES, 1K87, 1%, 0.063W, 0402, THICK FILM; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 1K87, 1%, 0.063W, 0402, THICK FILM; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7421
Product Name Res, 1K87, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details