NIC Components Corp. Res, 182K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F1823TRF

Description
RES, 182K, 1%, 0.063W, 0402, THICK FILM; Resistance:182kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 182K, 1%, 0.063W, 0402, THICK FILM; Resistance:182kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 182K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 07AH9961 - Newark, An Avnet Company
Chicago, IL, United States
Res, 182K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
07AH9961
Res, 182K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 07AH9961
RES, 182K, 1%, 0.063W, 0402, THICK FILM; Resistance:182kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 182K, 1%, 0.063W, 0402, THICK FILM; Resistance:182kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 182K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7418 - Newark, An Avnet Company
Chicago, IL, United States
Res, 182K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7418
Res, 182K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7418
RES, 182K, 1%, 0.063W, 0402, THICK FILM; Resistance:182kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 182K, 1%, 0.063W, 0402, THICK FILM; Resistance:182kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH9961
Product Name Res, 182K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers