NIC Components Corp. Res, 18K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F1822TRF

Description
RES, 18K2, 1%, 0.063W, 0402, THICK FILM; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, 18K2, 1%, 0.063W, 0402, THICK FILM; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 18K2, 1%, 0.063W, 0402, Thick Film resistor is a general-purpose component suitable for various electronic applications. It features a resistance value of 18.2 kΩ with a tolerance of ±1%, ensuring reliable performance in circuits. The power rating is 62.5 mW, making it appropriate for low-power applications. This resistor is housed in a compact 0402 package, adhering to EIA standard sizing, which allows for efficient use of space on printed circuit boards. The thick film technology used in its construction provides durability and stability over a wide temperature range of -55°C to +155°C. Additionally, it is RoHS compliant, indicating that it meets environmental regulations regarding hazardous substances. This resistor is suitable for both flow solder and reflow soldering processes, enhancing its versatility in manufacturing.

Datasheet Summary
Powered by GS/AI

The Res, 18K2, 1%, 0.063W, 0402, Thick Film resistor is a general-purpose component suitable for various electronic applications. It features a resistance value of 18.2 kΩ with a tolerance of ±1%, ensuring reliable performance in circuits. The power rating is 62.5 mW, making it appropriate for low-power applications. This resistor is housed in a compact 0402 package, adhering to EIA standard sizing, which allows for efficient use of space on printed circuit boards. The thick film technology used in its construction provides durability and stability over a wide temperature range of -55°C to +155°C. Additionally, it is RoHS compliant, indicating that it meets environmental regulations regarding hazardous substances. This resistor is suitable for both flow solder and reflow soldering processes, enhancing its versatility in manufacturing.

Suppliers

Company
Product
Description
Supplier Links
Res, 18K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7417 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7417
Res, 18K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7417
RES, 18K2, 1%, 0.063W, 0402, THICK FILM; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 18K2, 1%, 0.063W, 0402, THICK FILM; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 07AH9960 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
07AH9960
Res, 18K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 07AH9960
RES, 18K2, 1%, 0.063W, 0402, THICK FILM; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 18K2, 1%, 0.063W, 0402, THICK FILM; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7417
Product Name Res, 18K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details