NIC Components Corp. Res, 182R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F1820TRF

Description
RES, 182R, 1%, 0.063W, 0402, THICK FILM; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Description
RES, 182R, 1%, 0.063W, 0402, THICK FILM; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 182R, 1%, 0.063W, 0402, Thick Film resistor is a component designed for general-purpose applications. It features a resistance value of 182 ohms with a tolerance of ±1%, ensuring reliable performance in various circuits. The power rating is 0.063 watts, suitable for low-power applications, and it has a maximum working voltage of 50V. This resistor is constructed using thick film technology, which contributes to its durability and stability. The 0402 package size (1.0mm x 0.5mm) makes it ideal for compact electronic designs. Additionally, it is RoHS compliant, indicating that it meets environmental regulations regarding hazardous substances. This resistor is suitable for engineers looking for a reliable and compact solution for their circuit designs.

Datasheet Summary
Powered by GS/AI

The Res, 182R, 1%, 0.063W, 0402, Thick Film resistor is a component designed for general-purpose applications. It features a resistance value of 182 ohms with a tolerance of ±1%, ensuring reliable performance in various circuits. The power rating is 0.063 watts, suitable for low-power applications, and it has a maximum working voltage of 50V. This resistor is constructed using thick film technology, which contributes to its durability and stability. The 0402 package size (1.0mm x 0.5mm) makes it ideal for compact electronic designs. Additionally, it is RoHS compliant, indicating that it meets environmental regulations regarding hazardous substances. This resistor is suitable for engineers looking for a reliable and compact solution for their circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Res, 182R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7415 - Newark, An Avnet Company
Chicago, IL, United States
Res, 182R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7415
Res, 182R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7415
RES, 182R, 1%, 0.063W, 0402, THICK FILM; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 182R, 1%, 0.063W, 0402, THICK FILM; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 182R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 07AH9958 - Newark, An Avnet Company
Chicago, IL, United States
Res, 182R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
07AH9958
Res, 182R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 07AH9958
RES, 182R, 1%, 0.063W, 0402, THICK FILM; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 182R, 1%, 0.063W, 0402, THICK FILM; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7415
Product Name Res, 182R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 182 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details