NIC Components Corp. Res, 18K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F1802TRF

Description
RES, 18K, 1%, 0.063W, 0402, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Description
RES, 18K, 1%, 0.063W, 0402, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 18K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7412 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7412
Res, 18K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7412
RES, 18K, 1%, 0.063W, 0402, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 18K, 1%, 0.063W, 0402, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 18K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2652 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2652
Res, 18K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2652
RES, 18K, 1%, 0.063W, 0402, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 18K, 1%, 0.063W, 0402, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7412
Product Name Res, 18K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 18000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details