NIC Components Corp. Res, 180R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F1800TRF

Description
RES, 180R, 1%, 0.063W, 0402, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 180R, 1%, 0.063W, 0402, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 180R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2651 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2651
Res, 180R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2651
RES, 180R, 1%, 0.063W, 0402, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 180R, 1%, 0.063W, 0402, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7410 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7410
Res, 180R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7410
RES, 180R, 1%, 0.063W, 0402, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 180R, 1%, 0.063W, 0402, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2651
Product Name Res, 180R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details