NIC Components Corp. Res, 17R8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F17R8TRF

Description
RES, 17R8, 1%, 0.063W, 0402, THICK FILM; Resistance:17.8ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 17R8, 1%, 0.063W, 0402, THICK FILM; Resistance:17.8ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 17R8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7396 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17R8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7396
Res, 17R8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7396
RES, 17R8, 1%, 0.063W, 0402, THICK FILM; Resistance:17.8ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 17R8, 1%, 0.063W, 0402, THICK FILM; Resistance:17.8ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 17R8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 07AH9949 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17R8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
07AH9949
Res, 17R8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 07AH9949
RES, 17R8, 1%, 0.063W, 0402, THICK FILM; Resistance:17.8ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 17R8, 1%, 0.063W, 0402, THICK FILM; Resistance:17.8ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7396
Product Name Res, 17R8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details