NIC Components Corp. Res, 17K4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F1742TRF

Description
RES, 17K4, 1%, 0.063W, 0402, THICK FILM; Resistance:17.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 17K4, 1%, 0.063W, 0402, THICK FILM; Resistance:17.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 17K4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2644 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2644
Res, 17K4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2644
RES, 17K4, 1%, 0.063W, 0402, THICK FILM; Resistance:17.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 17K4, 1%, 0.063W, 0402, THICK FILM; Resistance:17.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 17K4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7399 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7399
Res, 17K4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7399
RES, 17K4, 1%, 0.063W, 0402, THICK FILM; Resistance:17.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 17K4, 1%, 0.063W, 0402, THICK FILM; Resistance:17.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2644
Product Name Res, 17K4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers