NIC Components Corp. Res, 16R5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F16R5TRF

Description
RES, 16R5, 1%, 0.063W, 0402, THICK FILM; Resistance:16.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 16R5, 1%, 0.063W, 0402, THICK FILM; Resistance:16.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16R5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2632 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2632
Res, 16R5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2632
RES, 16R5, 1%, 0.063W, 0402, THICK FILM; Resistance:16.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 16R5, 1%, 0.063W, 0402, THICK FILM; Resistance:16.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16R5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7373 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7373
Res, 16R5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7373
RES, 16R5, 1%, 0.063W, 0402, THICK FILM; Resistance:16.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 16R5, 1%, 0.063W, 0402, THICK FILM; Resistance:16.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2632
Product Name Res, 16R5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details