NIC Components Corp. Res, 16K9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F1692TRF

Description
RES, 16K9, 1%, 0.063W, 0402, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 16K9, 1%, 0.063W, 0402, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16K9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 07AH9947 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
07AH9947
Res, 16K9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 07AH9947
RES, 16K9, 1%, 0.063W, 0402, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 16K9, 1%, 0.063W, 0402, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7392 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7392
Res, 16K9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7392
RES, 16K9, 1%, 0.063W, 0402, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 16K9, 1%, 0.063W, 0402, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH9947
Product Name Res, 16K9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details