NIC Components Corp. Res, 1K69, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F1691TRF

Description
RES, 1K69, 1%, 0.063W, 0402, THICK FILM; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 1K69, 1%, 0.063W, 0402, THICK FILM; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K69, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2640 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K69, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2640
Res, 1K69, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2640
RES, 1K69, 1%, 0.063W, 0402, THICK FILM; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 1K69, 1%, 0.063W, 0402, THICK FILM; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K69, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7391 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K69, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7391
Res, 1K69, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7391
RES, 1K69, 1%, 0.063W, 0402, THICK FILM; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 1K69, 1%, 0.063W, 0402, THICK FILM; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2640
Product Name Res, 1K69, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details