NIC Components Corp. Res, 16K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F1652TRF

Description
RES, 16K5, 1%, 0.063W, 0402, THICK FILM; Resistance:16.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 16K5, 1%, 0.063W, 0402, THICK FILM; Resistance:16.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7387 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7387
Res, 16K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7387
RES, 16K5, 1%, 0.063W, 0402, THICK FILM; Resistance:16.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 16K5, 1%, 0.063W, 0402, THICK FILM; Resistance:16.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2637 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2637
Res, 16K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2637
RES, 16K5, 1%, 0.063W, 0402, THICK FILM; Resistance:16.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 16K5, 1%, 0.063W, 0402, THICK FILM; Resistance:16.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7387
Product Name Res, 16K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details