NIC Components Corp. Res, 16K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F1602TRF

Description
RES, 16K, 1%, 0.063W, 0402, THICK FILM; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Description
RES, 16K, 1%, 0.063W, 0402, THICK FILM; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 16K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 07AH9939 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
07AH9939
Res, 16K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 07AH9939
RES, 16K, 1%, 0.063W, 0402, THICK FILM; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 16K, 1%, 0.063W, 0402, THICK FILM; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 16K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7377 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7377
Res, 16K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7377
RES, 16K, 1%, 0.063W, 0402, THICK FILM; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 16K, 1%, 0.063W, 0402, THICK FILM; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH9939
Product Name Res, 16K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 16000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details