NIC Components Corp. Res, 1K6, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F1601TRF

Description
RES, 1K6, 1%, 0.063W, 0402, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 1K6, 1%, 0.063W, 0402, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K6, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7376 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7376
Res, 1K6, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7376
RES, 1K6, 1%, 0.063W, 0402, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 1K6, 1%, 0.063W, 0402, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K6, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2633 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2633
Res, 1K6, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2633
RES, 1K6, 1%, 0.063W, 0402, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 1K6, 1%, 0.063W, 0402, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7376
Product Name Res, 1K6, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details