NIC Components Corp. Res, 15K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F1582TRF

Description
RES, 15K8, 1%, 0.063W, 0402, THICK FILM; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 15K8, 1%, 0.063W, 0402, THICK FILM; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7368 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7368
Res, 15K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7368
RES, 15K8, 1%, 0.063W, 0402, THICK FILM; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 15K8, 1%, 0.063W, 0402, THICK FILM; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 07AH9934 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
07AH9934
Res, 15K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 07AH9934
RES, 15K8, 1%, 0.063W, 0402, THICK FILM; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 15K8, 1%, 0.063W, 0402, THICK FILM; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7368
Product Name Res, 15K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details