NIC Components Corp. Res, 14K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F1432TRF

Description
RES, 14K3, 1%, 0.063W, 0402, THICK FILM; Resistance:14.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 14K3, 1%, 0.063W, 0402, THICK FILM; Resistance:14.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 14K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 07AH9920 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
07AH9920
Res, 14K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 07AH9920
RES, 14K3, 1%, 0.063W, 0402, THICK FILM; Resistance:14.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 14K3, 1%, 0.063W, 0402, THICK FILM; Resistance:14.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 14K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7343 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7343
Res, 14K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7343
RES, 14K3, 1%, 0.063W, 0402, THICK FILM; Resistance:14.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 14K3, 1%, 0.063W, 0402, THICK FILM; Resistance:14.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH9920
Product Name Res, 14K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers