NIC Components Corp. Res, 140K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F1403TRF

Description
RES, 140K, 1%, 0.063W, 0402, THICK FILM; Resistance:140kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 140K, 1%, 0.063W, 0402, THICK FILM; Resistance:140kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 140K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7339 - Newark, An Avnet Company
Chicago, IL, United States
Res, 140K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7339
Res, 140K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7339
RES, 140K, 1%, 0.063W, 0402, THICK FILM; Resistance:140kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 140K, 1%, 0.063W, 0402, THICK FILM; Resistance:140kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 140K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2617 - Newark, An Avnet Company
Chicago, IL, United States
Res, 140K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2617
Res, 140K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2617
RES, 140K, 1%, 0.063W, 0402, THICK FILM; Resistance:140kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 140K, 1%, 0.063W, 0402, THICK FILM; Resistance:140kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7339
Product Name Res, 140K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details