NIC Components Corp. Res, 14K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F1402TRF

Description
RES, 14K, 1%, 0.063W, 0402, THICK FILM; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 14K, 1%, 0.063W, 0402, THICK FILM; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 14K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 07AH9917 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
07AH9917
Res, 14K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 07AH9917
RES, 14K, 1%, 0.063W, 0402, THICK FILM; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 14K, 1%, 0.063W, 0402, THICK FILM; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 14K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7338 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7338
Res, 14K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7338
RES, 14K, 1%, 0.063W, 0402, THICK FILM; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 14K, 1%, 0.063W, 0402, THICK FILM; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH9917
Product Name Res, 14K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 14000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details