NIC Components Corp. Res, 13R3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F13R3TRF

Description
RES, 13R3, 1%, 0.063W, 0402, THICK FILM; Resistance:13.3ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 13R3, 1%, 0.063W, 0402, THICK FILM; Resistance:13.3ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13R3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7316 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13R3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7316
Res, 13R3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7316
RES, 13R3, 1%, 0.063W, 0402, THICK FILM; Resistance:13.3ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 13R3, 1%, 0.063W, 0402, THICK FILM; Resistance:13.3ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13R3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2605 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13R3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2605
Res, 13R3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2605
RES, 13R3, 1%, 0.063W, 0402, THICK FILM; Resistance:13.3ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 13R3, 1%, 0.063W, 0402, THICK FILM; Resistance:13.3ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7316
Product Name Res, 13R3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details