NIC Components Corp. Res, 13K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F1302TRF

Description
RES, 13K, 1%, 0.063W, 0402, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 13K, 1%, 0.063W, 0402, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 07AH9909 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
07AH9909
Res, 13K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 07AH9909
RES, 13K, 1%, 0.063W, 0402, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 13K, 1%, 0.063W, 0402, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7320 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7320
Res, 13K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7320
RES, 13K, 1%, 0.063W, 0402, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 13K, 1%, 0.063W, 0402, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH9909
Product Name Res, 13K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 13000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details