NIC Components Corp. Res, 1K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F1301TRF

Description
RES, 1K3, 1%, 0.063W, 0402, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 1K3, 1%, 0.063W, 0402, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 07AH9908 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
07AH9908
Res, 1K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 07AH9908
RES, 1K3, 1%, 0.063W, 0402, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 1K3, 1%, 0.063W, 0402, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7319 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7319
Res, 1K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7319
RES, 1K3, 1%, 0.063W, 0402, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 1K3, 1%, 0.063W, 0402, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH9908
Product Name Res, 1K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers