NIC Components Corp. Res, 130R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F1300TRF

Description
RES, 130R, 1%, 0.063W, 0402, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 130R, 1%, 0.063W, 0402, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 130R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2606 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2606
Res, 130R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2606
RES, 130R, 1%, 0.063W, 0402, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 130R, 1%, 0.063W, 0402, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7318 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7318
Res, 130R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7318
RES, 130R, 1%, 0.063W, 0402, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 130R, 1%, 0.063W, 0402, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2606
Product Name Res, 130R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers
Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details