NIC Components Corp. Res, 124K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F1243TRF

Description
RES, 124K, 1%, 0.063W, 0402, THICK FILM; Resistance:124kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 124K, 1%, 0.063W, 0402, THICK FILM; Resistance:124kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 124K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2600 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2600
Res, 124K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2600
RES, 124K, 1%, 0.063W, 0402, THICK FILM; Resistance:124kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 124K, 1%, 0.063W, 0402, THICK FILM; Resistance:124kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 124K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7308 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7308
Res, 124K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7308
RES, 124K, 1%, 0.063W, 0402, THICK FILM; Resistance:124kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 124K, 1%, 0.063W, 0402, THICK FILM; Resistance:124kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2600
Product Name Res, 124K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers