NIC Components Corp. Res, 1K24, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F1241TRF

Description
RES, 1K24, 1%, 0.063W, 0402, THICK FILM; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 1K24, 1%, 0.063W, 0402, THICK FILM; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K24, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7306 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K24, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7306
Res, 1K24, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7306
RES, 1K24, 1%, 0.063W, 0402, THICK FILM; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 1K24, 1%, 0.063W, 0402, THICK FILM; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K24, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 07AH9902 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K24, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
07AH9902
Res, 1K24, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 07AH9902
RES, 1K24, 1%, 0.063W, 0402, THICK FILM; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 1K24, 1%, 0.063W, 0402, THICK FILM; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7306
Product Name Res, 1K24, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details