NIC Components Corp. Res, 121K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F1213TRF

Description
RES, 121K, 1%, 0.063W, 0402, THICK FILM; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 121K, 1%, 0.063W, 0402, THICK FILM; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 121K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7303 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7303
Res, 121K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7303
RES, 121K, 1%, 0.063W, 0402, THICK FILM; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 121K, 1%, 0.063W, 0402, THICK FILM; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 121K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 07AH9900 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
07AH9900
Res, 121K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 07AH9900
RES, 121K, 1%, 0.063W, 0402, THICK FILM; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 121K, 1%, 0.063W, 0402, THICK FILM; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7303
Product Name Res, 121K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details