NIC Components Corp. Res, 1K21, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F1211TRF

Description
RES, 1K21, 1%, 0.063W, 0402, THICK FILM; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 1K21, 1%, 0.063W, 0402, THICK FILM; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K21, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7301 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K21, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7301
Res, 1K21, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7301
RES, 1K21, 1%, 0.063W, 0402, THICK FILM; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 1K21, 1%, 0.063W, 0402, THICK FILM; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K21, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2597 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K21, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2597
Res, 1K21, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2597
RES, 1K21, 1%, 0.063W, 0402, THICK FILM; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 1K21, 1%, 0.063W, 0402, THICK FILM; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7301
Product Name Res, 1K21, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details