NIC Components Corp. Res, 121R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F1210TRF

Description
RES, 121R, 1%, 0.063W, 0402, THICK FILM; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 121R, 1%, 0.063W, 0402, THICK FILM; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 121R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7300 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7300
Res, 121R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7300
RES, 121R, 1%, 0.063W, 0402, THICK FILM; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 121R, 1%, 0.063W, 0402, THICK FILM; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 121R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 07AH9899 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
07AH9899
Res, 121R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 07AH9899
RES, 121R, 1%, 0.063W, 0402, THICK FILM; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 121R, 1%, 0.063W, 0402, THICK FILM; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7300
Product Name Res, 121R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers