The Res, 120K, 1%, 0.063W, 0402, Thick Film resistor is a component designed for general-purpose applications. It features a resistance value of 120 kΩ with a tolerance of ±1%, ensuring reliable performance in various electronic circuits. The power rating is 63 mW, suitable for low-power applications, and it is housed in a compact 0402 case size, which measures 1.0 mm x 0.5 mm. This resistor is constructed using thick film technology, providing durability and stability. Additionally, it is RoHS compliant, indicating that it meets environmental regulations regarding hazardous substances. The resistor can be used in both flow solder and reflow soldering processes, making it versatile for different manufacturing methods.
RES, 120K, 1%, 0.063W, 0402, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES, 120K, 1%, 0.063W, 0402, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 08AH7297 |
| Product Name | Res, 120K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |