NIC Components Corp. Res Thick Film 0402 12K Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD Paper T/R NRC04F1202TRF

Description
Res Thick Film 0402 12K Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD Paper T/R
Datasheet
Description
Res Thick Film 0402 12K Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD Paper T/R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0402 12K Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD Paper T/R - 10881-NRC04F1202TRF - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0402 12K Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD Paper T/R
10881-NRC04F1202TRF
Res Thick Film 0402 12K Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD Paper T/R 10881-NRC04F1202TRF
Res Thick Film 0402 12K Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD Paper T/R

Res Thick Film 0402 12K Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD Paper T/R

Supplier's Site
Res, 12K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2595 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2595
Res, 12K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2595
RES, 12K, 1%, 0.063W, 0402, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 12K, 1%, 0.063W, 0402, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7296 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7296
Res, 12K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7296
RES, 12K, 1%, 0.063W, 0402, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 12K, 1%, 0.063W, 0402, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 10881-NRC04F1202TRF 08AH2595
Product Name Res Thick Film 0402 12K Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD Paper T/R Res, 12K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402; 0402 [1005 Metric]
Resistance Range 12000 ohms 12000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details