NIC Components Corp. Res, 120R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F1200TRF

Description
RES, 120R, 1%, 0.063W, 0402, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Description
RES, 120R, 1%, 0.063W, 0402, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 120R, 1%, 0.063W, 0402, Thick Film resistor from NIC Components is a surface mount resistor designed for general-purpose applications. It features a resistance value of 120 ohms with a tolerance of ±1%, ensuring reliable performance in various electronic circuits. The power rating is 0.063 watts, suitable for low-power applications, and it has a maximum working voltage of 50V. The resistor is constructed using thick film technology, which provides durability and stability. It is RoHS compliant, making it suitable for environmentally conscious designs. The 0402 package size allows for compact circuit designs, making it ideal for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The Res, 120R, 1%, 0.063W, 0402, Thick Film resistor from NIC Components is a surface mount resistor designed for general-purpose applications. It features a resistance value of 120 ohms with a tolerance of ±1%, ensuring reliable performance in various electronic circuits. The power rating is 0.063 watts, suitable for low-power applications, and it has a maximum working voltage of 50V. The resistor is constructed using thick film technology, which provides durability and stability. It is RoHS compliant, making it suitable for environmentally conscious designs. The 0402 package size allows for compact circuit designs, making it ideal for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Res, 120R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH5468 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH5468
Res, 120R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH5468
RES, 120R, 1%, 0.063W, 0402, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 120R, 1%, 0.063W, 0402, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7294 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7294
Res, 120R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7294
RES, 120R, 1%, 0.063W, 0402, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 120R, 1%, 0.063W, 0402, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5468
Product Name Res, 120R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details