NIC Components Corp. Res, 1M15, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F1154TRF

Description
RES, 1M15, 1%, 0.063W, 0402, THICK FILM; Resistance:1.15Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, 1M15, 1%, 0.063W, 0402, THICK FILM; Resistance:1.15Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 1M15, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7284 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M15, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7284
Res, 1M15, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7284
RES, 1M15, 1%, 0.063W, 0402, THICK FILM; Resistance:1.15Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 1M15, 1%, 0.063W, 0402, THICK FILM; Resistance:1.15Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, 1M15, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2589 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M15, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2589
Res, 1M15, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2589
RES, 1M15, 1%, 0.063W, 0402, THICK FILM; Resistance:1.15Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 1M15, 1%, 0.063W, 0402, THICK FILM; Resistance:1.15Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7284
Product Name Res, 1M15, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details