NIC Components Corp. Res, 11K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F1132TRF

Description
RES, 11K3, 1%, 0.063W, 0402, THICK FILM; Resistance:11.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 11K3, 1%, 0.063W, 0402, THICK FILM; Resistance:11.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7277 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7277
Res, 11K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7277
RES, 11K3, 1%, 0.063W, 0402, THICK FILM; Resistance:11.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 11K3, 1%, 0.063W, 0402, THICK FILM; Resistance:11.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 07AH9889 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
07AH9889
Res, 11K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 07AH9889
RES, 11K3, 1%, 0.063W, 0402, THICK FILM; Resistance:11.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 11K3, 1%, 0.063W, 0402, THICK FILM; Resistance:11.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7277
Product Name Res, 11K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details