NIC Components Corp. Res, 113R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F1130TRF

Description
RES, 113R, 1%, 0.063W, 0402, THICK FILM; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 113R, 1%, 0.063W, 0402, THICK FILM; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 113R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2584 - Newark, An Avnet Company
Chicago, IL, United States
Res, 113R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2584
Res, 113R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2584
RES, 113R, 1%, 0.063W, 0402, THICK FILM; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 113R, 1%, 0.063W, 0402, THICK FILM; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 113R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7275 - Newark, An Avnet Company
Chicago, IL, United States
Res, 113R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7275
Res, 113R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7275
RES, 113R, 1%, 0.063W, 0402, THICK FILM; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 113R, 1%, 0.063W, 0402, THICK FILM; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2584
Product Name Res, 113R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 113 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details