NIC Components Corp. Res, 11K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F1102TRF

Description
RES, 11K, 1%, 0.063W, 0402, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 11K, 1%, 0.063W, 0402, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 07AH9887 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
07AH9887
Res, 11K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 07AH9887
RES, 11K, 1%, 0.063W, 0402, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 11K, 1%, 0.063W, 0402, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH5467 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH5467
Res, 11K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH5467
RES, 11K, 1%, 0.063W, 0402, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 11K, 1%, 0.063W, 0402, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH9887
Product Name Res, 11K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 11000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR27J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details