NIC Components Corp. Res, 110R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F1100TRF

Description
RES, 110R, 1%, 0.063W, 0402, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Description
RES, 110R, 1%, 0.063W, 0402, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 110R, 1%, 0.063W, 0402, Thick Film resistor is a component designed for general-purpose applications. It features a resistance value of 110 ohms with a tolerance of ±1%, ensuring reliable performance in various electronic circuits. The power rating is 0.063 watts, suitable for low-power applications, and it has a maximum working voltage of 50V. This resistor is constructed using thick film technology, which provides durability and stability. The 0402 package size (1.0mm x 0.5mm) is compliant with EIA standards, making it compatible with a wide range of PCB designs. Additionally, it is RoHS compliant, indicating that it meets environmental regulations regarding hazardous substances. This resistor is appropriate for engineers looking for a compact, reliable resistor for their projects.

Datasheet Summary
Powered by GS/AI

The Res, 110R, 1%, 0.063W, 0402, Thick Film resistor is a component designed for general-purpose applications. It features a resistance value of 110 ohms with a tolerance of ±1%, ensuring reliable performance in various electronic circuits. The power rating is 0.063 watts, suitable for low-power applications, and it has a maximum working voltage of 50V. This resistor is constructed using thick film technology, which provides durability and stability. The 0402 package size (1.0mm x 0.5mm) is compliant with EIA standards, making it compatible with a wide range of PCB designs. Additionally, it is RoHS compliant, indicating that it meets environmental regulations regarding hazardous substances. This resistor is appropriate for engineers looking for a compact, reliable resistor for their projects.

Suppliers

Company
Product
Description
Supplier Links
Res, 110R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH5465 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH5465
Res, 110R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH5465
RES, 110R, 1%, 0.063W, 0402, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 110R, 1%, 0.063W, 0402, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 110R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2582 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2582
Res, 110R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2582
RES, 110R, 1%, 0.063W, 0402, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 110R, 1%, 0.063W, 0402, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5465
Product Name Res, 110R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details