NIC Components Corp. Res, 105K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F1053TRF

Description
RES, 105K, 1%, 0.063W, 0402, THICK FILM; Resistance:105kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 105K, 1%, 0.063W, 0402, THICK FILM; Resistance:105kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 105K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH5457 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH5457
Res, 105K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH5457
RES, 105K, 1%, 0.063W, 0402, THICK FILM; Resistance:105kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 105K, 1%, 0.063W, 0402, THICK FILM; Resistance:105kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 105K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 07AH9878 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
07AH9878
Res, 105K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 07AH9878
RES, 105K, 1%, 0.063W, 0402, THICK FILM; Resistance:105kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 105K, 1%, 0.063W, 0402, THICK FILM; Resistance:105kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5457
Product Name Res, 105K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details