NIC Components Corp. Res Thick Film 0402 10.5K Ohm 1% 1/16W ±100ppm/C Molded SMD Paper T/R NRC04F1052TRF

Description
Res Thick Film 0402 10.5K Ohm 1% 1/16W ±100ppm/C Molded SMD Paper T/R
Datasheet
Description
Res Thick Film 0402 10.5K Ohm 1% 1/16W ±100ppm/C Molded SMD Paper T/R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0402 10.5K Ohm 1% 1/16W ±100ppm/C Molded SMD Paper T/R - 10881-NRC04F1052TRF - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0402 10.5K Ohm 1% 1/16W ±100ppm/C Molded SMD Paper T/R
10881-NRC04F1052TRF
Res Thick Film 0402 10.5K Ohm 1% 1/16W ±100ppm/C Molded SMD Paper T/R 10881-NRC04F1052TRF
Res Thick Film 0402 10.5K Ohm 1% 1/16W ±100ppm/C Molded SMD Paper T/R

Res Thick Film 0402 10.5K Ohm 1% 1/16W ±100ppm/C Molded SMD Paper T/R

Supplier's Site
Res, 10K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH5456 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH5456
Res, 10K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH5456
RES, 10K5, 1%, 0.063W, 0402, THICK FILM; Resistance:10.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 10K5, 1%, 0.063W, 0402, THICK FILM; Resistance:10.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 07AH9877 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
07AH9877
Res, 10K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 07AH9877
RES, 10K5, 1%, 0.063W, 0402, THICK FILM; Resistance:10.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 10K5, 1%, 0.063W, 0402, THICK FILM; Resistance:10.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 10881-NRC04F1052TRF 08AH5456
Product Name Res Thick Film 0402 10.5K Ohm 1% 1/16W ±100ppm/C Molded SMD Paper T/R Res, 10K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402; 0402 [1005 Metric]
Resistance Range 10500 ohms 10500 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details