NIC Components Corp. Res, 10K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F1022TRF

Description
RES, 10K2, 1%, 0.063W, 0402, THICK FILM; Resistance:10.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 10K2, 1%, 0.063W, 0402, THICK FILM; Resistance:10.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 07AH9874 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
07AH9874
Res, 10K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 07AH9874
RES, 10K2, 1%, 0.063W, 0402, THICK FILM; Resistance:10.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 10K2, 1%, 0.063W, 0402, THICK FILM; Resistance:10.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH5451 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH5451
Res, 10K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH5451
RES, 10K2, 1%, 0.063W, 0402, THICK FILM; Resistance:10.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 10K2, 1%, 0.063W, 0402, THICK FILM; Resistance:10.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH9874
Product Name Res, 10K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers