The Res, 1K02, 1%, 0.063W, 0402, Thick Film resistor is a component designed for general-purpose applications. It features a resistance value of 1.02 kΩ with a tolerance of ±1%, ensuring reliable performance in various electronic circuits. The power rating is 0.063W (or 62.5mW) at a maximum working voltage of 50V. This resistor is constructed using thick film technology, which contributes to its durability and stability. It is compliant with RoHS standards, making it suitable for environmentally conscious designs. The 0402 package size allows for compact integration into circuit boards, making it ideal for space-constrained applications.
RES, 1K02, 1%, 0.063W, 0402, THICK FILM; Resistance:1.02kohm;
RES, 1K02, 1%, 0.063W, 0402, THICK FILM; Resistance:1.02kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 08AH5450 |
| Product Name | Res, 1K02, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |