NIC Components Corp. Res, 10M, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F1005TRF

Description
RES, 10M, 1%, 0.063W, 0402, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 10M, 1%, 0.063W, 0402, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10M, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2576 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2576
Res, 10M, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2576
RES, 10M, 1%, 0.063W, 0402, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 10M, 1%, 0.063W, 0402, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10M, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH5448 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH5448
Res, 10M, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH5448
RES, 10M, 1%, 0.063W, 0402, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 10M, 1%, 0.063W, 0402, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2576
Product Name Res, 10M, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1.00E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers