NIC Components Corp. Res, 82K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02J823TRF

Description
RES, 82K, 5%, 0.05W, 0201, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 82K, 5%, 0.05W, 0201, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 82K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5422 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5422
Res, 82K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5422
RES, 82K, 5%, 0.05W, 0201, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 82K, 5%, 0.05W, 0201, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2551 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2551
Res, 82K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2551
RES, 82K, 5%, 0.05W, 0201, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 82K, 5%, 0.05W, 0201, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5422
Product Name Res, 82K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 82000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details