NIC Components Corp. Res, 75K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02J753TRF

Description
RES, 75K, 5%, 0.05W, 0201, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 75K, 5%, 0.05W, 0201, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 75K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5415 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5415
Res, 75K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5415
RES, 75K, 5%, 0.05W, 0201, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 75K, 5%, 0.05W, 0201, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2546 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2546
Res, 75K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2546
RES, 75K, 5%, 0.05W, 0201, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 75K, 5%, 0.05W, 0201, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5415
Product Name Res, 75K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 75000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details