NIC Components Corp. Res, 7K5, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02J752TRF

Description
RES, 7K5, 5%, 0.05W, 0201, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 7K5, 5%, 0.05W, 0201, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K5, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 07AH9839 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
07AH9839
Res, 7K5, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 07AH9839
RES, 7K5, 5%, 0.05W, 0201, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 7K5, 5%, 0.05W, 0201, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K5, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5414 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5414
Res, 7K5, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5414
RES, 7K5, 5%, 0.05W, 0201, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 7K5, 5%, 0.05W, 0201, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH9839
Product Name Res, 7K5, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details