NIC Components Corp. Res, 68R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02J680TRF

Description
RES, 68R, 5%, 0.05W, 0201, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 68R, 5%, 0.05W, 0201, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5405 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5405
Res, 68R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5405
RES, 68R, 5%, 0.05W, 0201, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 68R, 5%, 0.05W, 0201, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2541 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2541
Res, 68R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2541
RES, 68R, 5%, 0.05W, 0201, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 68R, 5%, 0.05W, 0201, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5405
Product Name Res, 68R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers