NIC Components Corp. Res, 620R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02J621TRF

Description
RES, 620R, 5%, 0.05W, 0201, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 620R, 5%, 0.05W, 0201, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 620R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 07AH9831 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
07AH9831
Res, 620R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 07AH9831
RES, 620R, 5%, 0.05W, 0201, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 620R, 5%, 0.05W, 0201, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 620R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5400 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5400
Res, 620R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5400
RES, 620R, 5%, 0.05W, 0201, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 620R, 5%, 0.05W, 0201, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH9831
Product Name Res, 620R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details